Vishay Precision Group Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R80KE122

Description
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00534R80KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00534R80KE122
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R80KE122
Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 34.8 10% E12 E3 Vishay - 69P9617 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 34.8 10% E12 E3 Vishay
69P9617
Cw-5-2 34.8 10% E12 E3 Vishay 69P9617
CW-5-2 34.8 10% e12 E3

CW-5-2 34.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00534R80KE122 69P9617
Product Name Res Wirewound 34.8 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 34.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers