Vishay Precision Group Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R00KE122

Description
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00534R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00534R00KE122
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00534R00KE122
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 34 10% E12 E3 Vishay - 69P9605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 34 10% E12 E3 Vishay
69P9605
Cw-5-2 34 10% E12 E3 Vishay 69P9605
CW-5-2 34 10% e12 E3

CW-5-2 34 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00534R00KE122 69P9605
Product Name Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 34 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details