Vishay Precision Group Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R00JE732

Description
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00534R00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00534R00JE732
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00534R00JE732
Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 34 5% E73 E3 Vishay - 69P9602 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 34 5% E73 E3 Vishay
69P9602
Cw-5-2 34 5% E73 E3 Vishay 69P9602
CW-5-2 34 5% E73 e3

CW-5-2 34 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00534R00JE732 69P9602
Product Name Res Wirewound 34 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 34 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details