Vishay Precision Group Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00KE73

Description
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533R00KE73
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00KE73
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00533R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533R00KE73
Wirewound Resistors 3110-CW00533R00KE73
CW-5 33 10% E73 e3

CW-5 33 10% E73 e3

Supplier's Site Datasheet
Cw-5 33 10% E73 E3 Vishay - 69P9572 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 33 10% E73 E3 Vishay
69P9572
Cw-5 33 10% E73 E3 Vishay 69P9572
CW-5 33 10% E73 e3

CW-5 33 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00533R00KE73 3110-CW00533R00KE73 69P9572
Product Name Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 33 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details