Vishay Precision Group Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533R00KE123

Description
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00533R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00533R00KE123
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533R00KE123
Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 33 10% E12 E3 Vishay - 69P9571 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 33 10% E12 E3 Vishay
69P9571
Cw-5-3 33 10% E12 E3 Vishay 69P9571
CW-5-3 33 10% e12 E3

CW-5-3 33 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533R00KE123 69P9571
Product Name Res Wirewound 33 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 33 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details