Vishay Precision Group Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00JE733

Description
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533R00JE733
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533R00JE733
Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 33 5% E73 E3 Vishay - 69P9568 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 33 5% E73 E3 Vishay
69P9568
Cw-5-3 33 5% E73 E3 Vishay 69P9568
CW-5-3 33 5% E73 e3

CW-5-3 33 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533R00JE733 69P9568
Product Name Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 33 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details