Vishay Precision Group Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90KE733

Description
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533K90KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533K90KE733
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90KE733
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 33.9K 10% E73 E3 Vishay - 69P9562 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 33.9K 10% E73 E3 Vishay
69P9562
Cw-5-3 33.9K 10% E73 E3 Vishay 69P9562
CW-5-3 33.9K 10% E73 e3

CW-5-3 33.9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533K90KE733 69P9562
Product Name Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 33.9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details