Vishay Precision Group Wirewound Resistors CW00533K90KE12

Description
CW-5 33.9K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 33.9K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00533K90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533K90KE12
Wirewound Resistors 3110-CW00533K90KE12
CW-5 33.9K 10% E12 e3

CW-5 33.9K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00533K90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00533K90KE12
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K90KE12
Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 33.9K 10% E12 E3 Vishay - 69P9557 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 33.9K 10% E12 E3 Vishay
69P9557
Cw-5 33.9K 10% E12 E3 Vishay 69P9557
CW-5 33.9K 10% e12 E3

CW-5 33.9K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00533K90KE12 CW00533K90KE12 69P9557
Product Name Wirewound Resistors Res Wirewound 33.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 33.9K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 33900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details