Vishay Precision Group Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90JE732

Description
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533K90JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533K90JE732
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90JE732
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 33.9K 5% E73 E3 Vishay - 69P9555 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 33.9K 5% E73 E3 Vishay
69P9555
Cw-5-2 33.9K 5% E73 E3 Vishay 69P9555
CW-5-2 33.9K 5% E73 e3

CW-5-2 33.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533K90JE732 69P9555
Product Name Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 33.9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details