Vishay Precision Group Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90JE73

Description
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00533K90JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00533K90JE73
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00533K90JE73
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00533K90JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533K90JE73
Wirewound Resistors 3110-CW00533K90JE73
CW-5 33.9K 5% E73 e3

CW-5 33.9K 5% E73 e3

Supplier's Site Datasheet
Cw-5 33.9K 5% E73 E3 Vishay - 69P9554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 33.9K 5% E73 E3 Vishay
69P9554
Cw-5 33.9K 5% E73 E3 Vishay 69P9554
CW-5 33.9K 5% E73 e3

CW-5 33.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00533K90JE73 3110-CW00533K90JE73 69P9554
Product Name Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 33.9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details