Vishay Precision Group Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K90JE122

Description
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00533K90JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00533K90JE122
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K90JE122
Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 33.9K 5% E12 E3 Vishay - 69P9552 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 33.9K 5% E12 E3 Vishay
69P9552
Cw-5-2 33.9K 5% E12 E3 Vishay 69P9552
CW-5-2 33.9K 5% e12 E3

CW-5-2 33.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533K90JE122 69P9552
Product Name Res Wirewound 33.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 33.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details