Vishay Precision Group Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K90JB12

Description
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00533K90JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00533K90JB12
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K90JB12
Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00533K90JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533K90JB12
Wirewound Resistors 3110-CW00533K90JB12
CW-5 33.9K 5% B12

CW-5 33.9K 5% B12

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 33.9 Kohm, 5% Vishay - 43C7941 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 33.9 Kohm, 5% Vishay
43C7941
Cw, 0.875 X 0.312, 33.9 Kohm, 5% Vishay 43C7941
CW, 0.875 x 0.312", 33.9 kOhm, 5%

CW, 0.875 x 0.312", 33.9 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00533K90JB12 3110-CW00533K90JB12 43C7941
Product Name Res Wirewound 33.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 0.875 X 0.312, 33.9 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers