Vishay Precision Group Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K00KE123

Description
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00533K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00533K00KE123
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00533K00KE123
Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 33K 10% E12 E3 Vishay - 69P9547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 33K 10% E12 E3 Vishay
69P9547
Cw-5-3 33K 10% E12 E3 Vishay 69P9547
CW-5-3 33K 10% e12 E3

CW-5-3 33K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00533K00KE123 69P9547
Product Name Res Wirewound 33K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 33K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers