Vishay Precision Group Wirewound Resistors CW00533K00JB12

Description
CW-5 33K 5% B12
Request a Quote Datasheet
Description
CW-5 33K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00533K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533K00JB12
Wirewound Resistors 3110-CW00533K00JB12
CW-5 33K 5% B12

CW-5 33K 5% B12

Supplier's Site Datasheet
Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW00533K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW00533K00JB12
Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW00533K00JB12
Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay - 03F5196 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay
03F5196
Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay 03F5196
WIREWOUND RESISTOR, 33KOHM, 5W, 5%; Resistance:33kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

WIREWOUND RESISTOR, 33KOHM, 5W, 5%; Resistance:33kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00533K00JB12 CW00533K00JB12 03F5196
Product Name Wirewound Resistors Res Wirewound 33K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 33Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details