Vishay Precision Group Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005332R0KE73

Description
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005332R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005332R0KE73
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005332R0KE73
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005332R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005332R0KE73
Wirewound Resistors 3110-CW005332R0KE73
CW-5 332 10% E73 e3

CW-5 332 10% E73 e3

Supplier's Site Datasheet
Cw-5 332 10% E73 E3 Vishay - 69P9595 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 332 10% E73 E3 Vishay
69P9595
Cw-5 332 10% E73 E3 Vishay 69P9595
CW-5 332 10% E73 e3

CW-5 332 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005332R0KE73 3110-CW005332R0KE73 69P9595
Product Name Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 332 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details