Vishay Precision Group Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005332R0KE123

Description
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005332R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005332R0KE123
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005332R0KE123
Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 332 10% E12 E3 Vishay - 69P9594 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 332 10% E12 E3 Vishay
69P9594
Cw-5-3 332 10% E12 E3 Vishay 69P9594
CW-5-3 332 10% e12 E3

CW-5-3 332 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005332R0KE123 69P9594
Product Name Res Wirewound 332 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 332 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details