Vishay Precision Group Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005332R0JE12

Description
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005332R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005332R0JE12
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005332R0JE12
Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005332R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005332R0JE12
Wirewound Resistors 3110-CW005332R0JE12
CW-5 332 5% E12 e3

CW-5 332 5% E12 e3

Supplier's Site Datasheet
Cw-5 332 5% E12 E3 Vishay - 69P9586 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 332 5% E12 E3 Vishay
69P9586
Cw-5 332 5% E12 E3 Vishay 69P9586
CW-5 332 5% e12 E3

CW-5 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005332R0JE12 3110-CW005332R0JE12 69P9586
Product Name Res Wirewound 332 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 332 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details