Vishay Precision Group Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50KE122

Description
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532R50KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532R50KE122
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50KE122
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 32.5 10% E12 E3 Vishay - 69P9523 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 32.5 10% E12 E3 Vishay
69P9523
Cw-5-2 32.5 10% E12 E3 Vishay 69P9523
CW-5-2 32.5 10% e12 E3

CW-5-2 32.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00532R50KE122 69P9523
Product Name Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 32.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers