Vishay Precision Group Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00532R50JE732

Description
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00532R50JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00532R50JE732
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00532R50JE732
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 32.5 5% E73 E3 Vishay - 69P9520 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 32.5 5% E73 E3 Vishay
69P9520
Cw-5-2 32.5 5% E73 E3 Vishay 69P9520
CW-5-2 32.5 5% E73 e3

CW-5-2 32.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00532R50JE732 69P9520
Product Name Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 32.5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details