Vishay Precision Group Wirewound Resistors CW00532R50JE73

Description
CW-5 32.5 5% E73 e3
Request a Quote Datasheet
Description
CW-5 32.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00532R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00532R50JE73
Wirewound Resistors 3110-CW00532R50JE73
CW-5 32.5 5% E73 e3

CW-5 32.5 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00532R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00532R50JE73
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00532R50JE73
Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 32.5 5% E73 E3 Vishay - 69P9519 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 32.5 5% E73 E3 Vishay
69P9519
Cw-5 32.5 5% E73 E3 Vishay 69P9519
CW-5 32.5 5% E73 e3

CW-5 32.5 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00532R50JE73 CW00532R50JE73 69P9519
Product Name Wirewound Resistors Res Wirewound 32.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 32.5 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers