Vishay Precision Group Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50JE122

Description
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532R50JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532R50JE122
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532R50JE122
Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 32.5 5% E12 E3 Vishay - 69P9517 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 32.5 5% E12 E3 Vishay
69P9517
Cw-5-2 32.5 5% E12 E3 Vishay 69P9517
CW-5-2 32.5 5% e12 E3

CW-5-2 32.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00532R50JE122 69P9517
Product Name Res Wirewound 32.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 32.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details