Vishay Precision Group Wirewound Resistors CW00532R00JE73

Description
CW-5 32 5% E73 e3
Request a Quote Datasheet
Description
CW-5 32 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00532R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00532R00JE73
Wirewound Resistors 3110-CW00532R00JE73
CW-5 32 5% E73 e3

CW-5 32 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00532R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00532R00JE73
Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00532R00JE73
Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 32 5% E73 E3 Vishay - 69P9507 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 32 5% E73 E3 Vishay
69P9507
Cw-5 32 5% E73 E3 Vishay 69P9507
CW-5 32 5% E73 e3

CW-5 32 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00532R00JE73 CW00532R00JE73 69P9507
Product Name Wirewound Resistors Res Wirewound 32 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 32 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details