Vishay Precision Group Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532K50KE12

Description
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532K50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532K50KE12
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532K50KE12
Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00532K50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00532K50KE12
Wirewound Resistors 3110-CW00532K50KE12
CW-5 32.5K 10% E12 e3

CW-5 32.5K 10% E12 e3

Supplier's Site Datasheet
Cw-5 32.5K 10% E12 E3 Vishay - 69P9498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 32.5K 10% E12 E3 Vishay
69P9498
Cw-5 32.5K 10% E12 E3 Vishay 69P9498
CW-5 32.5K 10% e12 E3

CW-5 32.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00532K50KE12 3110-CW00532K50KE12 69P9498
Product Name Res Wirewound 32.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 32.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers