Vishay Precision Group Wirewound Resistors CW00532K50JE12

Description
CW-5 32.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 32.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00532K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00532K50JE12
Wirewound Resistors 3110-CW00532K50JE12
CW-5 32.5K 5% E12 e3

CW-5 32.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00532K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00532K50JE12
Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00532K50JE12
Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 32.5K 5% E12 E3 Vishay - 69P9492 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 32.5K 5% E12 E3 Vishay
69P9492
Cw-5 32.5K 5% E12 E3 Vishay 69P9492
CW-5 32.5K 5% e12 E3

CW-5 32.5K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00532K50JE12 CW00532K50JE12 69P9492
Product Name Wirewound Resistors Res Wirewound 32.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 32.5K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details