Vishay Precision Group Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005324R0JE732

Description
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005324R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005324R0JE732
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005324R0JE732
Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 324 5% E73 E3 Vishay - 69P9532 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 324 5% E73 E3 Vishay
69P9532
Cw-5-2 324 5% E73 E3 Vishay 69P9532
CW-5-2 324 5% E73 e3

CW-5-2 324 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005324R0JE732 69P9532
Product Name Res Wirewound 324 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 324 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details