Vishay Precision Group Wirewound Resistors CW005324R0JE12

Description
CW-5 324 5% E12 e3
Request a Quote Datasheet
Description
CW-5 324 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005324R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005324R0JE12
Wirewound Resistors 3110-CW005324R0JE12
CW-5 324 5% E12 e3

CW-5 324 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005324R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005324R0JE12
Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005324R0JE12
Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 324 5% E12 E3 Vishay - 69P9528 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 324 5% E12 E3 Vishay
69P9528
Cw-5 324 5% E12 E3 Vishay 69P9528
CW-5 324 5% e12 E3

CW-5 324 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005324R0JE12 CW005324R0JE12 69P9528
Product Name Wirewound Resistors Res Wirewound 324 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 324 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 324 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers