Vishay Precision Group Wirewound Resistors CW00531R00KE73

Description
CW-5 31 10% E73 e3
Request a Quote Datasheet
Description
CW-5 31 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00531R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00531R00KE73
Wirewound Resistors 3110-CW00531R00KE73
CW-5 31 10% E73 e3

CW-5 31 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00531R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00531R00KE73
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00531R00KE73
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 31 10% E73 E3 Vishay - 69P9429 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 31 10% E73 E3 Vishay
69P9429
Cw-5 31 10% E73 E3 Vishay 69P9429
CW-5 31 10% E73 e3

CW-5 31 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00531R00KE73 CW00531R00KE73 69P9429
Product Name Wirewound Resistors Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 31 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 31 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details