Vishay Precision Group Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00531R00KE123

Description
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00531R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00531R00KE123
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00531R00KE123
Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 31 10% E12 E3 Vishay - 69P9428 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 31 10% E12 E3 Vishay
69P9428
Cw-5-3 31 10% E12 E3 Vishay 69P9428
CW-5-3 31 10% e12 E3

CW-5-3 31 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00531R00KE123 69P9428
Product Name Res Wirewound 31 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 31 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details