Vishay Precision Group Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00531R00JE733

Description
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00531R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00531R00JE733
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00531R00JE733
Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 31 5% E73 E3 Vishay - 69P9425 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 31 5% E73 E3 Vishay
69P9425
Cw-5-3 31 5% E73 E3 Vishay 69P9425
CW-5-3 31 5% E73 e3

CW-5-3 31 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00531R00JE733 69P9425
Product Name Res Wirewound 31 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 31 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details