Vishay Precision Group Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005316R0KE732

Description
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005316R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005316R0KE732
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005316R0KE732
Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 316 10% E73 E3 Vishay - 69P9478 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 316 10% E73 E3 Vishay
69P9478
Cw-5-2 316 10% E73 E3 Vishay 69P9478
CW-5-2 316 10% E73 e3

CW-5-2 316 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005316R0KE732 69P9478
Product Name Res Wirewound 316 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 316 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers