Vishay Intertechnology, Inc. Wirewound Resistors CW00530R10JE73

Description
CW-5 30.1 5% E73 e3
Request a Quote Datasheet
Description
CW-5 30.1 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00530R10JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00530R10JE73
Wirewound Resistors 3110-CW00530R10JE73
CW-5 30.1 5% E73 e3

CW-5 30.1 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00530R10JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00530R10JE73
Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00530R10JE73
Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW00530R10JE73 CW00530R10JE73
Product Name Wirewound Resistors Res Wirewound 30.1 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30.1 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details