Vishay Precision Group Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530R00KE122

Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00530R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00530R00KE122
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530R00KE122
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 30 10% E12 E3 Vishay - 69P9392 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 30 10% E12 E3 Vishay
69P9392
Cw-5-2 30 10% E12 E3 Vishay 69P9392
CW-5-2 30 10% e12 E3

CW-5-2 30 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530R00KE122 69P9392
Product Name Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 30 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details