Vishay Precision Group Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530R00JE123

Description
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00530R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00530R00JE123
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530R00JE123
Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 30 5% E12 E3 Vishay - 69P9388 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 30 5% E12 E3 Vishay
69P9388
Cw-5-3 30 5% E12 E3 Vishay 69P9388
CW-5-3 30 5% e12 E3

CW-5-3 30 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530R00JE123 69P9388
Product Name Res Wirewound 30 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 30 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers