Vishay Precision Group Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530K10KE732

Description
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00530K10KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00530K10KE732
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530K10KE732
Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 30.1K 10% E73 E3 Vishay - 69P9384 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 30.1K 10% E73 E3 Vishay
69P9384
Cw-5-2 30.1K 10% E73 E3 Vishay 69P9384
CW-5-2 30.1K 10% E73 e3

CW-5-2 30.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530K10KE732 69P9384
Product Name Res Wirewound 30.1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 30.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details