Vishay Precision Group Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530K00KE732

Description
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00530K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00530K00KE732
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00530K00KE732
Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 30K 10% E73 E3 Vishay - 69P9372 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 30K 10% E73 E3 Vishay
69P9372
Cw-5-2 30K 10% E73 E3 Vishay 69P9372
CW-5-2 30K 10% E73 e3

CW-5-2 30K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530K00KE732 69P9372
Product Name Res Wirewound 30K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 30K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details