Vishay Precision Group Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530K00KE123

Description
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00530K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00530K00KE123
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00530K00KE123
Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 30K 10% E12 E3 Vishay - 69P9370 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 30K 10% E12 E3 Vishay
69P9370
Cw-5-3 30K 10% E12 E3 Vishay 69P9370
CW-5-3 30K 10% e12 E3

CW-5-3 30K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00530K00KE123 69P9370
Product Name Res Wirewound 30K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 30K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details