Vishay Precision Group Wirewound Resistors CW005300R0KE73

Description
CW-5 300 10% E73 e3
Request a Quote Datasheet
Description
CW-5 300 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005300R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005300R0KE73
Wirewound Resistors 3110-CW005300R0KE73
CW-5 300 10% E73 e3

CW-5 300 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005300R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005300R0KE73
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005300R0KE73
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 300 10% E73 E3 Vishay - 69P9417 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 300 10% E73 E3 Vishay
69P9417
Cw-5 300 10% E73 E3 Vishay 69P9417
CW-5 300 10% E73 e3

CW-5 300 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005300R0KE73 CW005300R0KE73 69P9417
Product Name Wirewound Resistors Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 300 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details