Vishay Precision Group Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005300R0KE123

Description
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005300R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005300R0KE123
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005300R0KE123
Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 300 10% E12 E3 Vishay - 69P9416 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 300 10% E12 E3 Vishay
69P9416
Cw-5-3 300 10% E12 E3 Vishay 69P9416
CW-5-3 300 10% e12 E3

CW-5-3 300 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005300R0KE123 69P9416
Product Name Res Wirewound 300 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 300 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers