Vishay Precision Group Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005300R0JE732

Description
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005300R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005300R0JE732
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005300R0JE732
Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 300 5% E73 E3 Vishay - 69P9412 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 300 5% E73 E3 Vishay
69P9412
Cw-5-2 300 5% E73 E3 Vishay 69P9412
CW-5-2 300 5% E73 e3

CW-5-2 300 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005300R0JE732 69P9412
Product Name Res Wirewound 300 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 300 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details