Vishay Precision Group Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005300R0JE55

Description
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005300R0JE55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005300R0JE55
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005300R0JE55
Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Vishay - 65K3534 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Vishay
65K3534
Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Vishay 65K3534
WIREWOUND RESISTOR, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 29X2375 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay
29X2375
Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay 29X2375
WIREWOUND RESISTOR, 300 OHM, 5W, 5%, FULL REEL; Resistance:300ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 5W, 5%, FULL REEL; Resistance:300ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005300R0JE55 65K3534 29X2375
Product Name Power ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Vishay Wirewound Resistor, 300 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Power Applications
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details