Vishay Precision Group Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R800JE732

Description
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R800JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R800JE732
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R800JE732
Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.8 5% E73 E3 Vishay - 69P8841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.8 5% E73 E3 Vishay
69P8841
Cw-5-2 2.8 5% E73 E3 Vishay 69P8841
CW-5-2 2.8 5% E73 e3

CW-5-2 2.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R800JE732 69P8841
Product Name Res Wirewound 2.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.8 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details