Vishay Precision Group Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R700KE73

Description
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R700KE73
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R700KE73
Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0052R700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R700KE73
Wirewound Resistors 3110-CW0052R700KE73
CW-5 2.7 10% E73 e3

CW-5 2.7 10% E73 e3

Supplier's Site Datasheet
Cw-5 2.7 10% E73 E3 Vishay - 69P8838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.7 10% E73 E3 Vishay
69P8838
Cw-5 2.7 10% E73 E3 Vishay 69P8838
CW-5 2.7 10% E73 e3

CW-5 2.7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0052R700KE73 3110-CW0052R700KE73 69P8838
Product Name Res Wirewound 2.7 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 2.7 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details