Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R700KE122

Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0052R700KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0052R700KE122
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R700KE122
Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW0052R700KE122
Product Name Res Wirewound 2.7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details