Vishay Precision Group Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R500KE733

Description
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R500KE733
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R500KE733
Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2.5 10% E73 E3 Vishay - 69P8828 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.5 10% E73 E3 Vishay
69P8828
Cw-5-3 2.5 10% E73 E3 Vishay 69P8828
CW-5-3 2.5 10% E73 e3

CW-5-3 2.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R500KE733 69P8828
Product Name Res Wirewound 2.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 2.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details