Vishay Precision Group Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R400JE733

Description
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R400JE733
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R400JE733
Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2.4 5% E73 E3 Vishay - 69P8811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.4 5% E73 E3 Vishay
69P8811
Cw-5-3 2.4 5% E73 E3 Vishay 69P8811
CW-5-3 2.4 5% E73 e3

CW-5-3 2.4 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R400JE733 69P8811
Product Name Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 2.4 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers