Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW-5 2.4 5% E73 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | CW0052R400JE73 | 3110-CW0052R400JE73 |
| Product Name | Res Wirewound 2.4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |