Vishay Precision Group Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R370KE732

Description
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R370KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R370KE732
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R370KE732
Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.37 10% E73 E3 Vishay - 69P8804 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.37 10% E73 E3 Vishay
69P8804
Cw-5-2 2.37 10% E73 E3 Vishay 69P8804
CW-5-2 2.37 10% E73 e3

CW-5-2 2.37 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R370KE732 69P8804
Product Name Res Wirewound 2.37 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.37 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers