Vishay Precision Group Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R370KE12

Description
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0052R370KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0052R370KE12
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0052R370KE12
Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0052R370KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R370KE12
Wirewound Resistors 3110-CW0052R370KE12
CW-5 2.37 10% E12 e3

CW-5 2.37 10% E12 e3

Supplier's Site Datasheet
Cw-5 2.37 10% E12 E3 Vishay - 69P8800 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 2.37 10% E12 E3 Vishay
69P8800
Cw-5 2.37 10% E12 E3 Vishay 69P8800
CW-5 2.37 10% e12 E3

CW-5 2.37 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0052R370KE12 3110-CW0052R370KE12 69P8800
Product Name Res Wirewound 2.37 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 2.37 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details