Vishay Precision Group Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R200KE732

Description
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R200KE732
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R200KE732
Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 2.2 10% E73 E3 Vishay - 69P8792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.2 10% E73 E3 Vishay
69P8792
Cw-5-2 2.2 10% E73 E3 Vishay 69P8792
CW-5-2 2.2 10% E73 e3

CW-5-2 2.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R200KE732 69P8792
Product Name Res Wirewound 2.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 2.2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details