Vishay Precision Group Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R000KE733

Description
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0052R000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0052R000KE733
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0052R000KE733
Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 2 10% E73 E3 Vishay - 69P8780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2 10% E73 E3 Vishay
69P8780
Cw-5-3 2 10% E73 E3 Vishay 69P8780
CW-5-3 2 10% E73 e3

CW-5-3 2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052R000KE733 69P8780
Product Name Res Wirewound 2 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details